Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1685IS8 1207931-LTC1685IS8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207931-LTC1685IS8 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SP485CN-L; LTC1685IS8#TR; LTC1685IS8#TRPBF; LTC1685IS8; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207931-LTC1685IS8 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SP485CN-L; LTC1685IS8#TR; LTC1685IS8#TRPBF; LTC1685IS8; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1685IS8 - 1207931-LTC1685IS8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1685IS8
1207931-LTC1685IS8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1685IS8 1207931-LTC1685IS8
Manufacturer: Linear Technology Win Source Part Number: 1207931-LTC1685IS8 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SP485CN-L; LTC1685IS8#TR; LTC1685IS8#TRPBF; LTC1685IS8; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207931-LTC1685IS8
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): SP485CN-L; LTC1685IS8#TR; LTC1685IS8#TRPBF; LTC1685IS8;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207931-LTC1685IS8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1685IS8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACSW#PBF - 020250-LT1280ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details