Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF 1058014-LT1203CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058014-LT1203CS8#TR PBF Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dual Supply Voltage(V±): ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058014-LT1203CS8#TR PBF Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dual Supply Voltage(V±): ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF - 1058014-LT1203CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF
1058014-LT1203CS8#TRPBF
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF 1058014-LT1203CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058014-LT1203CS8#TR PBF Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dual Supply Voltage(V±): ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058014-LT1203CS8#TRPBF
Packaging: Reel - TR
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dual Supply Voltage(V±): ±5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1058014-LT1203CS8#TRPBF
Product Name Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#TRPBF - 1058758-LT1791ACS#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2IMS8#PBF - 020655-LTC4300A-2IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details