Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9513DP 1235906-PCA9513DP

Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1235906-PCA9513DP Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1235906-PCA9513DP Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9513DP - 1235906-PCA9513DP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9513DP
1235906-PCA9513DP
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9513DP 1235906-PCA9513DP
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1235906-PCA9513DP Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Integrated Circuit Systems
Win Source Part Number: 1235906-PCA9513DP
Manufacturer Homepage: www.icst.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1235906-PCA9513DP
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9513DP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF - 111778-LTC1694CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN - 072632-LTC486CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details