Win Source Electronics PMIC - PMIC - LED Drivers - LTC3210EUD-1#TRPBF 125543-LTC3210EUD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125543-LTC3210EUD-1# TRPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Family Name: LTC3210 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA Alternative Parts (Cross-Reference): NCP9003SNT1G; RT9285CPQX; NCP5007SNT1; RN5T659U; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125543-LTC3210EUD-1# TRPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Family Name: LTC3210 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA Alternative Parts (Cross-Reference): NCP9003SNT1G; RT9285CPQX; NCP5007SNT1; RN5T659U; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3210EUD-1#TRPBF - 125543-LTC3210EUD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3210EUD-1#TRPBF
125543-LTC3210EUD-1#TRPBF
PMIC - PMIC - LED Drivers - LTC3210EUD-1#TRPBF 125543-LTC3210EUD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125543-LTC3210EUD-1# TRPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Family Name: LTC3210 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA Alternative Parts (Cross-Reference): NCP9003SNT1G; RT9285CPQX; NCP5007SNT1; RN5T659U; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 125543-LTC3210EUD-1#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Family Name: LTC3210
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 25mA, 400mA
Alternative Parts (Cross-Reference): NCP9003SNT1G; RT9285CPQX; NCP5007SNT1; RN5T659U;
Introduction Date: January 17, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 125543-LTC3210EUD-1#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3210EUD-1#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - WS3441S8P - 1280579-WS3441S8P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3783EDHD#PBF - 136037-LTC3783EDHD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Package Type 16-DFN (5x4)
View Details
PMIC - PMIC - LED Drivers - LT3755EUD#TRPBF - 140561-LT3755EUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086433-PWM-200-48 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details