Win Source Electronics Board Mount LED Drivers - LT8391EUFD#PBF 781659-LT8391EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781659-LT8391EUFD#PB F Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Applications: Automotive, Lighting Mounting: SMD Voltage - Output: 60V Frequency: 150kHz ~ 650kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT8391EUFD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Voltage Supply MIN: 4V Alternative Parts (Cross-Reference): ZSLS7025-ZI1R; MP4601ES-LF-Z; LM3466TA; MP4601ES-Z; Introduction Date: March 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781659-LT8391EUFD#PB F Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Applications: Automotive, Lighting Mounting: SMD Voltage - Output: 60V Frequency: 150kHz ~ 650kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT8391EUFD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Voltage Supply MIN: 4V Alternative Parts (Cross-Reference): ZSLS7025-ZI1R; MP4601ES-LF-Z; LM3466TA; MP4601ES-Z; Introduction Date: March 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT8391EUFD#PBF - 781659-LT8391EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT8391EUFD#PBF
781659-LT8391EUFD#PBF
Board Mount LED Drivers - LT8391EUFD#PBF 781659-LT8391EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781659-LT8391EUFD#PB F Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Applications: Automotive, Lighting Mounting: SMD Voltage - Output: 60V Frequency: 150kHz ~ 650kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT8391EUFD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Voltage Supply MIN: 4V Alternative Parts (Cross-Reference): ZSLS7025-ZI1R; MP4601ES-LF-Z; LM3466TA; MP4601ES-Z; Introduction Date: March 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781659-LT8391EUFD#PBF
Packaging: Reel package
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Applications: Automotive, Lighting
Mounting: SMD
Voltage - Output: 60V
Frequency: 150kHz ~ 650kHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT8391EUFD#PBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Voltage Supply MAX: 60V
Voltage Supply MIN: 4V
Alternative Parts (Cross-Reference): ZSLS7025-ZI1R; MP4601ES-LF-Z; LM3466TA; MP4601ES-Z;
Introduction Date: March 02, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781659-LT8391EUFD#PBF
Product Name Board Mount LED Drivers - LT8391EUFD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3796EFE#PBF - 142035-LT3796EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-TSSOP-EP
View Details
Board Mount LED Drivers - LT3518EFE#PBF - 781112-LT3518EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - CL25N8-G - 1161736-CL25N8-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
External/Internal (Off - Board) LED Drivers - HLG-40H-42B - 847007-HLG-40H-42B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details