Win Source Electronics PMIC - PMIC - Battery Management - LTC2944CDD#TRPBF 1062299-LTC2944CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062299-LTC2944CDD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062299-LTC2944CDD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2944CDD#TRPBF - 1062299-LTC2944CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2944CDD#TRPBF
1062299-LTC2944CDD#TRPBF
PMIC - PMIC - Battery Management - LTC2944CDD#TRPBF 1062299-LTC2944CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062299-LTC2944CDD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062299-LTC2944CDD#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DFN (3x3)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062299-LTC2944CDD#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC2944CDD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4150CMS#PBF - 1063350-LTC4150CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - SP690ACP - 1257594-SP690ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details