Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC1153CS8#TRPBF 108655-LTC1153CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108655-LTC1153CS8#TR PBF Packaging: Reel - TR Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 180μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108655-LTC1153CS8#TR PBF Packaging: Reel - TR Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 180μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC1153CS8#TRPBF - 108655-LTC1153CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC1153CS8#TRPBF
108655-LTC1153CS8#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC1153CS8#TRPBF 108655-LTC1153CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 108655-LTC1153CS8#TR PBF Packaging: Reel - TR Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 180μA

Manufacturer: Linear Technology
Win Source Part Number: 108655-LTC1153CS8#TRPBF
Packaging: Reel - TR
Applications: Overvoltage Protection, Circuit Breaker
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 180μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 108655-LTC1153CS8#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC1153CS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726EMS8-5 - 1207978-LTC1726EMS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#TRPBF - 119451-LTC1698ES#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF - 1062145-LTC2905HTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#TRPBF - 1062246-LTC2921CGN-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2000 µA
View Details