Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#TRPBF 1062319-LTC2952IF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062319-LTC2952IF#TR PBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Family Name: LTC2952 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 28 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): LTC2952IF#PBF; LTC2952CF#PBF; LTC2952CF#TRPBF; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062319-LTC2952IF#TR PBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Family Name: LTC2952 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 28 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): LTC2952IF#PBF; LTC2952CF#PBF; LTC2952CF#TRPBF; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#TRPBF - 1062319-LTC2952IF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#TRPBF
1062319-LTC2952IF#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#TRPBF 1062319-LTC2952IF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062319-LTC2952IF#TR PBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Family Name: LTC2952 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 28 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): LTC2952IF#PBF; LTC2952CF#PBF; LTC2952CF#TRPBF; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062319-LTC2952IF#TRPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Family Name: LTC2952
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 28 V
Operating Supply Current: 65μA
Alternative Parts (Cross-Reference): LTC2952IF#PBF; LTC2952CF#PBF; LTC2952CF#TRPBF;
Introduction Date: September 22, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062319-LTC2952IF#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-D1#TRMPBF - 072545-LTC2903IS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details