Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF 020635-LTC4151IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020635-LTC4151IDD#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020635-LTC4151IDD#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF
020635-LTC4151IDD#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF 020635-LTC4151IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020635-LTC4151IDD#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA

Manufacturer: Linear Technology
Win Source Part Number: 020635-LTC4151IDD#TRPBF
Packaging: Reel - TR
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020635-LTC4151IDD#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF - 1062484-LTC3350EUHF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF - 112708-LTC1645CS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details