Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#TRPBF 1060596-LTC1380IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060596-LTC1380IGN#T RPBF Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 1pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 70 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 1.5μs, 1.2μs Channel Capacitance(CS off, CD off): 3pF, 26pF Max Leakage Current (IS off): 5nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060596-LTC1380IGN#T RPBF Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 1pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 70 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 1.5μs, 1.2μs Channel Capacitance(CS off, CD off): 3pF, 26pF Max Leakage Current (IS off): 5nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#TRPBF - 1060596-LTC1380IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#TRPBF
1060596-LTC1380IGN#TRPBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#TRPBF 1060596-LTC1380IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060596-LTC1380IGN#T RPBF Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 1pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 70 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 1.5μs, 1.2μs Channel Capacitance(CS off, CD off): 3pF, 26pF Max Leakage Current (IS off): 5nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060596-LTC1380IGN#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Charge Injection: 1pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 16-SSOP
Single Supply Voltage (V+): 2.7V
Dual Supply Voltage(V±): ±5V
Max Switch Time (Ton,Toff): 1.5μs, 1.2μs
Channel Capacitance(CS off, CD off): 3pF, 26pF
Max Leakage Current (IS off): 5nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060596-LTC1380IGN#TRPBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#TRPBF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820HMS#PBF - 1064072-LTC6820HMS#PBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type SOP; 16-MSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CG#PBF - 020482-LTC1543CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1064-4CSW - 1207085-LTC1064-4CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details