Win Source Electronics Interface - Interface - Specialized - LTC6820HUD#TRPBF 1064073-LTC6820HUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064073-LTC6820HUD#T RPBF Packaging: Reel - TR Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064073-LTC6820HUD#T RPBF Packaging: Reel - TR Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC6820HUD#TRPBF
1064073-LTC6820HUD#TRPBF
Interface - Interface - Specialized - LTC6820HUD#TRPBF 1064073-LTC6820HUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064073-LTC6820HUD#T RPBF Packaging: Reel - TR Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064073-LTC6820HUD#TRPBF
Packaging: Reel - TR
Applications: Isolated Communications Interface
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1064073-LTC6820HUD#TRPBF
Product Name Interface - Interface - Specialized - LTC6820HUD#TRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6450AFC1-A - 974478-NJU6450AFC1-A - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 6 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG#TRPBF - 097275-LTC1385CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1222797-LT1130ACNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details