Win Source Electronics RF Power Controller ICs - LTC1957-2EMS#TRPBF 119147-LTC1957-2EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119147-LTC1957-2EMS# TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119147-LTC1957-2EMS# TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1957-2EMS#TRPBF - 119147-LTC1957-2EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1957-2EMS#TRPBF
119147-LTC1957-2EMS#TRPBF
RF Power Controller ICs - LTC1957-2EMS#TRPBF 119147-LTC1957-2EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119147-LTC1957-2EMS# TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 119147-LTC1957-2EMS#TRPBF
Packaging: Reel - TR
Features: Dual Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 119147-LTC1957-2EMS#TRPBF
Product Name RF Power Controller ICs - LTC1957-2EMS#TRPBF
Package Type SOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#PBF - 020478-LTC1487CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details