Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN 1257380-SP483ECN

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257380-SP483ECN Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257380-SP483ECN Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN - 1257380-SP483ECN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN
1257380-SP483ECN
Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN 1257380-SP483ECN
Manufacturer: Sipex Corporation Win Source Part Number: 1257380-SP483ECN Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1257380-SP483ECN
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257380-SP483ECN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP483ECN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1264-7CN - 072444-LTC1264-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 14-PDIP
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#PBF - 020653-LTC4300-2CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details