Win Source Electronics Interface - Interface - Telecom - MT8888CSR 1227872-MT8888CSR

Description
Manufacturer: Zarlink Win Source Part Number: 1227872-MT8888CSR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227872-MT8888CSR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8888CSR - 1227872-MT8888CSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8888CSR
1227872-MT8888CSR
Interface - Interface - Telecom - MT8888CSR 1227872-MT8888CSR
Manufacturer: Zarlink Win Source Part Number: 1227872-MT8888CSR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Zarlink
Win Source Part Number: 1227872-MT8888CSR
Manufacturer Homepage: www.zarlink.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227872-MT8888CSR
Product Name Interface - Interface - Telecom - MT8888CSR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - HV9910LG - 1208450-HV9910LG - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Pd 630 milliwatts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#PBF - 118716-LTC1337CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details