Win Source Electronics Interface - Interface - Telecom - MT8888CN1 1227870-MT8888CN1

Description
Manufacturer: Zarlink Win Source Part Number: 1227870-MT8888CN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227870-MT8888CN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8888CN1 - 1227870-MT8888CN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8888CN1
1227870-MT8888CN1
Interface - Interface - Telecom - MT8888CN1 1227870-MT8888CN1
Manufacturer: Zarlink Win Source Part Number: 1227870-MT8888CN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227870-MT8888CN1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227870-MT8888CN1
Product Name Interface - Interface - Telecom - MT8888CN1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details
Interface - Interface - Specialized - LTC4556EUF#TRPBF - 1063738-LTC4556EUF#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 24-QFN (4x4)
View Details