Win Source Electronics Interface - Interface - Specialized - LTC4556EUF#TRPBF 1063738-LTC4556EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063738-LTC4556EUF#T RPBF Packaging: Reel - TR Applications: Smart Card Family Name: LTC4556 Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC4556EUF; LTC4556EUF#PBF; Introduction Date: November 19, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063738-LTC4556EUF#T RPBF Packaging: Reel - TR Applications: Smart Card Family Name: LTC4556 Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC4556EUF; LTC4556EUF#PBF; Introduction Date: November 19, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4556EUF#TRPBF - 1063738-LTC4556EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4556EUF#TRPBF
1063738-LTC4556EUF#TRPBF
Interface - Interface - Specialized - LTC4556EUF#TRPBF 1063738-LTC4556EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063738-LTC4556EUF#T RPBF Packaging: Reel - TR Applications: Smart Card Family Name: LTC4556 Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC4556EUF; LTC4556EUF#PBF; Introduction Date: November 19, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063738-LTC4556EUF#TRPBF
Packaging: Reel - TR
Applications: Smart Card
Family Name: LTC4556
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LTC4556EUF; LTC4556EUF#PBF;
Introduction Date: November 19, 2003
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1063738-LTC4556EUF#TRPBF
Product Name Interface - Interface - Specialized - LTC4556EUF#TRPBF
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#TRPBF - 117233-LTC4300-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details