Win Source Electronics RF Power Controller ICs - LTC4401-1ES6#TRPBF 122190-LTC4401-1ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122190-LTC4401-1ES6# TRPBF Packaging: Reel - TR Features: Single Output Frequency: 300MHz to 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122190-LTC4401-1ES6# TRPBF Packaging: Reel - TR Features: Single Output Frequency: 300MHz to 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4401-1ES6#TRPBF - 122190-LTC4401-1ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4401-1ES6#TRPBF
122190-LTC4401-1ES6#TRPBF
RF Power Controller ICs - LTC4401-1ES6#TRPBF 122190-LTC4401-1ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122190-LTC4401-1ES6# TRPBF Packaging: Reel - TR Features: Single Output Frequency: 300MHz to 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6

Manufacturer: Linear Technology
Win Source Part Number: 122190-LTC4401-1ES6#TRPBF
Packaging: Reel - TR
Features: Single Output
Frequency: 300MHz to 2.7GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 122190-LTC4401-1ES6#TRPBF
Product Name RF Power Controller ICs - LTC4401-1ES6#TRPBF
Package Type TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Controller ICs - LTC1957-1EMS8 - 072519-LTC1957-1EMS8 - Win Source Electronics
Specs
Package Type SOP; 8-MSOP
View Details
Interface - Interface - Signal Terminators - LTC1344ACG - 072452-LTC1344ACG - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details