Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF 1060769-LTC1484CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060769-LTC1484CS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060769-LTC1484CS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF - 1060769-LTC1484CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF
1060769-LTC1484CS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF 1060769-LTC1484CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060769-LTC1484CS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060769-LTC1484CS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 4Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060769-LTC1484CS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#TRPBF - 1060772-LTC1484IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Specialized - LTC1323CS16 - 1071956-LTC1323CS16 - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details