Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACNW 1205195-LT1137ACNW

Description
Manufacturer: Linear Technology Win Source Part Number: 1205195-LT1137ACNW Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205195-LT1137ACNW Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACNW - 1205195-LT1137ACNW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACNW
1205195-LT1137ACNW
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACNW 1205195-LT1137ACNW
Manufacturer: Linear Technology Win Source Part Number: 1205195-LT1137ACNW Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1205195-LT1137ACNW
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205195-LT1137ACNW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACNW
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1485IS8#PBF - 124879-LTC1485IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1562ACG#PBF - 1060850-LTC1562ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
RF Power Controller ICs - LTC1957-1EMS8 - 072519-LTC1957-1EMS8 - Win Source Electronics
Specs
Package Type SOP; 8-MSOP
View Details