Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRPBF 126129-LTC6906HS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126129-LTC6906HS6#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126129-LTC6906HS6#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRPBF - 126129-LTC6906HS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRPBF
126129-LTC6906HS6#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRPBF 126129-LTC6906HS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126129-LTC6906HS6#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA

Manufacturer: Linear Technology
Win Source Part Number: 126129-LTC6906HS6#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 10kHz to 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.25 V to 3.6 V
Operating Supply Current: 78μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 126129-LTC6906HS6#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799CS5#TRMPBF - 1061127-LTC1799CS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 33 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906IS6#TRPBF - 130011-LTC6906IS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366367-TZ1045A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
View Details