Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRMPBF 1064076-LTC6900CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064076-LTC6900CS5#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 920μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064076-LTC6900CS5#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 920μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRMPBF - 1064076-LTC6900CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRMPBF
1064076-LTC6900CS5#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRMPBF 1064076-LTC6900CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1064076-LTC6900CS5#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 920μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064076-LTC6900CS5#TRMPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 920μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064076-LTC6900CS5#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366372-ETST00327000JE - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IS6-1#TRPBF - 784426-LTC6908IS6-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details