Win Source Electronics PMIC - PMIC - Battery Management - LTC6801IG#PBF 072645-LTC6801IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072645-LTC6801IG#PBF Packaging: Tube/Rail Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072645-LTC6801IG#PBF Packaging: Tube/Rail Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6801IG#PBF - 072645-LTC6801IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6801IG#PBF
072645-LTC6801IG#PBF
PMIC - PMIC - Battery Management - LTC6801IG#PBF 072645-LTC6801IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 072645-LTC6801IG#PBF Packaging: Tube/Rail Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072645-LTC6801IG#PBF
Packaging: Tube/Rail
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-SSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072645-LTC6801IG#PBF
Product Name PMIC - PMIC - Battery Management - LTC6801IG#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#TRPBF - 118218-LTC1421CSW-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 1500 µA
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2914CGN-2#PBF - 1062208-LTC2914CGN-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#PBF - 020637-LTC4211CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details