Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF 020642-LTC4244IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020642-LTC4244IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020642-LTC4244IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF - 020642-LTC4244IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF
020642-LTC4244IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF 020642-LTC4244IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020642-LTC4244IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V

Manufacturer: Linear Technology
Win Source Part Number: 020642-LTC4244IGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: CompactPCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Current - Output (Max): 100mA, 500mA
Programmable Features: Current Limit, Fault Timeout
Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020642-LTC4244IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#PBF - 020546-LTC2924IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF - 107954-LTC4211CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
Electronic Wholesale - SP708SCU - 1257661-SP708SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE - 1209038-LTC4216IDE - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details