Win Source Electronics Interface - Interface - Telecom - MT90870AG2 1227973-MT90870AG2

Description
Manufacturer: Zarlink Win Source Part Number: 1227973-MT90870AG2 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227973-MT90870AG2 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90870AG2 - 1227973-MT90870AG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90870AG2
1227973-MT90870AG2
Interface - Interface - Telecom - MT90870AG2 1227973-MT90870AG2
Manufacturer: Zarlink Win Source Part Number: 1227973-MT90870AG2 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227973-MT90870AG2
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227973-MT90870AG2
Product Name Interface - Interface - Telecom - MT90870AG2
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2854HDD - 1208573-LTC2854HDD - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 20000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#TRPBF - 123428-LTC4304CMS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details