Win Source Electronics Interface - Interface - Telecom - HT18LG 1182067-HT18LG

Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182067-HT18LG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182067-HT18LG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HT18LG - 1182067-HT18LG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HT18LG
1182067-HT18LG
Interface - Interface - Telecom - HT18LG 1182067-HT18LG
Manufacturer: Supertex, Inc Win Source Part Number: 1182067-HT18LG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Supertex, Inc
Win Source Part Number: 1182067-HT18LG
Manufacturer Homepage: www.supertex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1182067-HT18LG
Product Name Interface - Interface - Telecom - HT18LG
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1519IS#PBF - 1060801-LTC1519IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#PBF - 125746-LT1137ACG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491CN - 072637-LTC491CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details