Win Source Electronics Interface - Interface - Filters - Active - LTC1566-1CS8#PBF 1060860-LTC1566-1CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060860-LTC1566-1CS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Low Pass Filter Order: 7th Frequency - Cutoff or Center: 2.3MHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±5V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060860-LTC1566-1CS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Low Pass Filter Order: 7th Frequency - Cutoff or Center: 2.3MHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±5V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF
1060860-LTC1566-1CS8#PBF
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF 1060860-LTC1566-1CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060860-LTC1566-1CS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Low Pass Filter Order: 7th Frequency - Cutoff or Center: 2.3MHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±5V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060860-LTC1566-1CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Low Pass
Filter Order: 7th
Frequency - Cutoff or Center: 2.3MHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5V, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060860-LTC1566-1CS8#PBF
Product Name Interface - Interface - Filters - Active - LTC1566-1CS8#PBF
Supply Voltage Other; ±5V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1483CS8#PBF - 114225-LTC1483CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF - 118646-LTC1382ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details