Win Source Electronics Interface - Interface - Telecom - MT9162AN1 1227982-MT9162AN1

Description
Manufacturer: Zarlink Win Source Part Number: 1227982-MT9162AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227982-MT9162AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9162AN1 - 1227982-MT9162AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9162AN1
1227982-MT9162AN1
Interface - Interface - Telecom - MT9162AN1 1227982-MT9162AN1
Manufacturer: Zarlink Win Source Part Number: 1227982-MT9162AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227982-MT9162AN1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227982-MT9162AN1
Product Name Interface - Interface - Telecom - MT9162AN1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#TRPBF - 116816-LTC1485CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF - 020659-LTC4308CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details