Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CN 1207433-LTC1383CN

Description
Manufacturer: Linear Technology Win Source Part Number: 1207433-LTC1383CN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207433-LTC1383CN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CN - 1207433-LTC1383CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CN
1207433-LTC1383CN
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CN 1207433-LTC1383CN
Manufacturer: Linear Technology Win Source Part Number: 1207433-LTC1383CN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207433-LTC1383CN
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207433-LTC1383CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG - 072245-LT1237CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CSW#TRPBF - 115709-LTC1348CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CGN#PBF - 020660-LTC4309CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details