Win Source Electronics Interface - Interface - Filters - Active - LTC1064CS 1207089-LTC1064CS

Description
Manufacturer: Linear Technology Win Source Part Number: 1207089-LTC1064CS Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207089-LTC1064CS Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064CS - 1207089-LTC1064CS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064CS
1207089-LTC1064CS
Interface - Interface - Filters - Active - LTC1064CS 1207089-LTC1064CS
Manufacturer: Linear Technology Win Source Part Number: 1207089-LTC1064CS Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1207089-LTC1064CS
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207089-LTC1064CS
Product Name Interface - Interface - Filters - Active - LTC1064CS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CDC#TRPBF - 1063595-LTC4311CDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IMS8#TRPBF - 122908-LTC4300A-3IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details