Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - HV219FG 1182509-HV219FG

Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182509-HV219FG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182509-HV219FG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV219FG - 1182509-HV219FG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV219FG
1182509-HV219FG
Interface - Interface - Analog Switches - Special Purpose - HV219FG 1182509-HV219FG
Manufacturer: Supertex, Inc Win Source Part Number: 1182509-HV219FG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Supertex, Inc
Win Source Part Number: 1182509-HV219FG
Manufacturer Homepage: www.supertex.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1182509-HV219FG
Product Name Interface - Interface - Analog Switches - Special Purpose - HV219FG
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF - 020461-LTC1345CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details