Win Source Electronics Interface - Interface - Specialized - PDIUSBD12DTM 1187645-PDIUSBD12DTM

Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187645-PDIUSBD12DTM Packaging: Tape & Reel (TR) Interface: Parallel Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187645-PDIUSBD12DTM Packaging: Tape & Reel (TR) Interface: Parallel Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PDIUSBD12DTM - 1187645-PDIUSBD12DTM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PDIUSBD12DTM
1187645-PDIUSBD12DTM
Interface - Interface - Specialized - PDIUSBD12DTM 1187645-PDIUSBD12DTM
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187645-PDIUSBD12DTM Packaging: Tape & Reel (TR) Interface: Parallel Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant

Manufacturer: ST-Ericsson Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187645-PDIUSBD12DTM
Packaging: Tape & Reel (TR)
Interface: Parallel
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1187645-PDIUSBD12DTM
Product Name Interface - Interface - Specialized - PDIUSBD12DTM
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACSW#TRPBF - 124569-LT1180ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Integrated Circuits (ICs) - Interface - Specialized - 1338636-MCDP6000C1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.14V ~ 1.26V~ 1.65V ~ 1.95V
View Details