Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#TRPBF 119958-LTC1323CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119958-LTC1323CSW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119958-LTC1323CSW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#TRPBF - 119958-LTC1323CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#TRPBF
119958-LTC1323CSW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#TRPBF 119958-LTC1323CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119958-LTC1323CSW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 119958-LTC1323CSW#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: AppleTalk
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 119958-LTC1323CSW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF - 120855-LT1137ACG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG-TR - 072455-LTC1385CG-TR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Specialized - LTC1955EUH#PBF - 020521-LTC1955EUH#PBF - Win Source Electronics
Specs
Supply Voltage Other; 1.7 V ~ 5.5 V
Package Type 32-QFN (5x5)
View Details