Win Source Electronics Interface - Interface - Telecom - MT88L70ANR 1227886-MT88L70ANR

Description
Manufacturer: Zarlink Win Source Part Number: 1227886-MT88L70ANR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227886-MT88L70ANR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L70ANR - 1227886-MT88L70ANR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L70ANR
1227886-MT88L70ANR
Interface - Interface - Telecom - MT88L70ANR 1227886-MT88L70ANR
Manufacturer: Zarlink Win Source Part Number: 1227886-MT88L70ANR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227886-MT88L70ANR
Manufacturer Homepage: www.zarlink.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227886-MT88L70ANR
Product Name Interface - Interface - Telecom - MT88L70ANR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN - 072232-LT1180ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1689IS#PBF - 1061029-LTC1689IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 3V~ 5V
Data Rate 100000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#PBF - 1063564-LTC4301CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details