Win Source Electronics Interface - Interface - Telecom - MT9171AN1 1227985-MT9171AN1

Description
Manufacturer: Zarlink Win Source Part Number: 1227985-MT9171AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227985-MT9171AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9171AN1 - 1227985-MT9171AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9171AN1
1227985-MT9171AN1
Interface - Interface - Telecom - MT9171AN1 1227985-MT9171AN1
Manufacturer: Zarlink Win Source Part Number: 1227985-MT9171AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227985-MT9171AN1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227985-MT9171AN1
Product Name Interface - Interface - Telecom - MT9171AN1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF - 111778-LTC1694CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1170624-SP3220ECT-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16 - 072169-LT1039CN16 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details