Win Source Electronics Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1198979-CX11254-41

Description
Win Source Part Number: 1198979-CX11254-41 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 2,500 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX11254-41,CONC ONCX11254-41 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1198979-CX11254-41 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 2,500 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX11254-41,CONC ONCX11254-41 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1198979-CX11254-41 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1198979-CX11254-41
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1198979-CX11254-41
Win Source Part Number: 1198979-CX11254-41 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 2,500 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX11254-41,CONC ONCX11254-41 RoHS Status: Not applicable

Win Source Part Number: 1198979-CX11254-41
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: *
Package: Bulk
Standard Package: 2,500
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Conexant
Other Names: 2156-CX11254-41,CONCONCX11254-41
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1198979-CX11254-41
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - CODECs - 986309-STAC9757TG-AA4 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Interface - Interface - Specialized - LTC4306IGN#PBF - 784064-LTC4306IGN#PBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.2 V ~ 5.5 V
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CNW#PBF - 072246-LT1237CNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details