Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8 1207939-LTC1690IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207939-LTC1690IN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207939-LTC1690IN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8 - 1207939-LTC1690IN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8
1207939-LTC1690IN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8 1207939-LTC1690IN8
Manufacturer: Linear Technology Win Source Part Number: 1207939-LTC1690IN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207939-LTC1690IN8
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207939-LTC1690IN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC1955EUH#PBF - 020521-LTC1955EUH#PBF - Win Source Electronics
Specs
Supply Voltage Other; 1.7 V ~ 5.5 V
Package Type 32-QFN (5x5)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1134AISW#TRPBF - 122519-LT1134AISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details