Win Source Electronics Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1164337-CX06831-12

Description
Win Source Part Number: 1164337-CX06831-12 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX06831-12,CONC ONCX06831-12 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1164337-CX06831-12 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX06831-12,CONC ONCX06831-12 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1164337-CX06831-12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1164337-CX06831-12
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1164337-CX06831-12
Win Source Part Number: 1164337-CX06831-12 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX06831-12,CONC ONCX06831-12 RoHS Status: Not applicable

Win Source Part Number: 1164337-CX06831-12
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Conexant
Other Names: 2156-CX06831-12,CONCONCX06831-12
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1164337-CX06831-12
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CSW#TRPBF - 126447-LTC486CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details