Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1320CS 1207374-LTC1320CS

Description
Manufacturer: Linear Technology Win Source Part Number: 1207374-LTC1320CS Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207374-LTC1320CS Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1320CS - 1207374-LTC1320CS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1320CS
1207374-LTC1320CS
Interface - Interface - Drivers, Receivers, Transceivers - LTC1320CS 1207374-LTC1320CS
Manufacturer: Linear Technology Win Source Part Number: 1207374-LTC1320CS Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207374-LTC1320CS
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207374-LTC1320CS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1320CS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACSW#PBF - 126365-LT1131ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Terminators - LTC1344ACG#PBF - 020459-LTC1344ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Filters - Active - LTC1064-7CN - 1207086-LTC1064-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details