Win Source Electronics Interface - Interface - Telecom - CPC1465D 1162825-CPC1465D

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162825-CPC1465D Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162825-CPC1465D Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC1465D - 1162825-CPC1465D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC1465D
1162825-CPC1465D
Interface - Interface - Telecom - CPC1465D 1162825-CPC1465D
Manufacturer: Clare, Inc. Win Source Part Number: 1162825-CPC1465D Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162825-CPC1465D
Manufacturer Homepage: www.clare.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162825-CPC1465D
Product Name Interface - Interface - Telecom - CPC1465D
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG - 072245-LT1237CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#PBF - 020478-LTC1487CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - NJU7342RB1-TE1 - 1151025-NJU7342RB1-TE1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Filters - Active - LTC1562IG-2#PBF - 1060854-LTC1562IG-2#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details