Win Source Electronics Crystals - DSX321G14745600AAAB 1154702-DSX321G14745600AAAB

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154702-DSX321G14745 600AAAB Frequency: 14.7456 MHz Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154702-DSX321G14745 600AAAB Frequency: 14.7456 MHz Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DSX321G14745600AAAB - 1154702-DSX321G14745600AAAB - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DSX321G14745600AAAB
1154702-DSX321G14745600AAAB
Crystals - DSX321G14745600AAAB 1154702-DSX321G14745600AAAB
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154702-DSX321G14745 600AAAB Frequency: 14.7456 MHz Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154702-DSX321G14745600AAAB
Frequency: 14.7456 MHz
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1154702-DSX321G14745600AAAB
Product Name Crystals - DSX321G14745600AAAB
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366367-TZ1045A - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
Frequency Stability 20 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1348107-E3SB27E0X000VE - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 27.12 MHz
Frequency Stability 10 ppm
View Details
Crystals - DSX321G10000000AAAB - 977414-DSX321G10000000AAAB - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 10 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Specs
Frequency 27.12 MHz
Frequency Tolerance 10 %
Load Capacitance 10 pF
View Details