Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1348107-E3SB27E0X000VE

Description
Win Source Part Number: 1348107-E3SB27E0X000 VE Category: Crystals, Oscillators, Resonators - Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Frequency: 27.12 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd
Request a Quote Datasheet
Description
Win Source Part Number: 1348107-E3SB27E0X000 VE Category: Crystals, Oscillators, Resonators - Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Frequency: 27.12 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1348107-E3SB27E0X000VE - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1348107-E3SB27E0X000VE
Crystals, Oscillators, Resonators - Crystals 1348107-E3SB27E0X000VE
Win Source Part Number: 1348107-E3SB27E0X000 VE Category: Crystals, Oscillators, Resonators - Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Frequency: 27.12 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd

Win Source Part Number: 1348107-E3SB27E0X000VE
Category: Crystals, Oscillators, Resonators - Crystals
Series: E3SB
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Frequency: 27.12 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Hosonic Electronic Co., Ltd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1348107-E3SB27E0X000VE
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27.12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators - 1179679-RO3101E - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 434 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-80#TRPBF - 784413-LTC6905IS5-80#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 80 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366323-TZ2002B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366424-TX0395B - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details