Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366328-TZ1897B

Description
Win Source Part Number: 1366328-TZ1897B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 32 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 27.12 MHz Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366328-TZ1897B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 32 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 27.12 MHz Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366328-TZ1897B
Crystals, Oscillators, Resonators - Crystals 1366328-TZ1897B
Win Source Part Number: 1366328-TZ1897B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 32 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 27.12 MHz Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental

Win Source Part Number: 1366328-TZ1897B
Category: Crystals, Oscillators, Resonators - Crystals
Fake Threat In the Open Market: 32 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 27.12 MHz
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366328-TZ1897B
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IS6-1#TRMPBF - 784425-LTC6908IS6-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995CDCB-1#TRPBF - 1064231-LTC6995CDCB-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 6-DFN (2x3)
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366335-TZ3398B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details