Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366367-TZ1045A

Description
Win Source Part Number: 1366367-TZ1045A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.024" (0.60mm) Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366367-TZ1045A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.024" (0.60mm) Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366367-TZ1045A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366367-TZ1045A
Crystals, Oscillators, Resonators - Crystals 1366367-TZ1045A
Win Source Part Number: 1366367-TZ1045A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.024" (0.60mm) Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental

Win Source Part Number: 1366367-TZ1045A
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: MHz Crystal
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 32 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.024" (0.60mm)
Frequency Stability: ±20ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 16pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366367-TZ1045A
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators - 1088825-RO3164A - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 868 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 27.12 MHz
Frequency Tolerance 10 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HMS8-7.37#TRPBF - 784454-LTC6930HMS8-7.37#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 7.37 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366353-E1SB24E000007E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 24 MHz
View Details