Win Source Electronics Crystals - DSX321G10000000AAAB 977414-DSX321G10000000AAAB

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977414-DSX321G100000 00AAAB Frequency: 10 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977414-DSX321G100000 00AAAB Frequency: 10 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DSX321G10000000AAAB - 977414-DSX321G10000000AAAB - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DSX321G10000000AAAB
977414-DSX321G10000000AAAB
Crystals - DSX321G10000000AAAB 977414-DSX321G10000000AAAB
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977414-DSX321G100000 00AAAB Frequency: 10 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977414-DSX321G10000000AAAB
Frequency: 10 MHz
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 977414-DSX321G10000000AAAB
Product Name Crystals - DSX321G10000000AAAB
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - DSX321G11059200AAAC - 1157893-DSX321G11059200AAAC - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 11.06 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366340-E1SB38E0X0001E - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Frequency 40 MHz
Frequency Tolerance 10 %
Load Capacitance 9 pF
View Details
Crystals, Oscillators, Resonators - Resonators - 1088825-RO3164A - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 868 MHz
Frequency Tolerance 200 %
View Details