Win Source Electronics Interface - Interface - Specialized - 73S8010C-IL/F 1129757-73S8010C-IL/F

Description
Manufacturer: Teridian Semiconductor Corporation Win Source Part Number: 1129757-73S8010C-IL/ F Manufacturer Homepage: www.teridian.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Teridian Semiconductor Corporation Win Source Part Number: 1129757-73S8010C-IL/ F Manufacturer Homepage: www.teridian.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 73S8010C-IL/F - 1129757-73S8010C-IL/F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 73S8010C-IL/F
1129757-73S8010C-IL/F
Interface - Interface - Specialized - 73S8010C-IL/F 1129757-73S8010C-IL/F
Manufacturer: Teridian Semiconductor Corporation Win Source Part Number: 1129757-73S8010C-IL/ F Manufacturer Homepage: www.teridian.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Teridian Semiconductor Corporation
Win Source Part Number: 1129757-73S8010C-IL/F
Manufacturer Homepage: www.teridian.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1129757-73S8010C-IL/F
Product Name Interface - Interface - Specialized - 73S8010C-IL/F
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1563-2IGN - 1207738-LTC1563-2IGN - Win Source Electronics
Specs
Supply Voltage Other; 2.7V ~ 11V~ ±2.7V ~ 5.5V
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489IN#PBF - 1063751-LTC489IN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491CN#PBF - 072638-LTC491CN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details