Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF 072626-LTC4311CSC6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072626-LTC4311CSC6#T RMPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072626-LTC4311CSC6#T RMPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF - 072626-LTC4311CSC6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF
072626-LTC4311CSC6#TRMPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF 072626-LTC4311CSC6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072626-LTC4311CSC6#T RMPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072626-LTC4311CSC6#TRMPBF
Packaging: Reel - TR
Type: Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072626-LTC4311CSC6#TRMPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF
Supply Voltage Other; 1.6 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1331CG#TRPBF - 123782-LT1331CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V~ 5V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1064-3CN - 1207081-LTC1064-3CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG#TRPBF - 097275-LTC1385CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details