Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF 110562-LTC4058EDD-4.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110562-LTC4058EDD-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V Alternative Parts (Cross-Reference): RT9519AGQW; LTC4058XEDD-4.2#TRPB F; LTC4058EDD-4.2#TRPBF ; LTC4058XEDD-4.2#PBF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110562-LTC4058EDD-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V Alternative Parts (Cross-Reference): RT9519AGQW; LTC4058XEDD-4.2#TRPB F; LTC4058EDD-4.2#TRPBF ; LTC4058XEDD-4.2#PBF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF - 110562-LTC4058EDD-4.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF
110562-LTC4058EDD-4.2#TRPBF
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF 110562-LTC4058EDD-4.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110562-LTC4058EDD-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V Alternative Parts (Cross-Reference): RT9519AGQW; LTC4058XEDD-4.2#TRPB F; LTC4058EDD-4.2#TRPBF ; LTC4058XEDD-4.2#PBF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 110562-LTC4058EDD-4.2#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): RT9519AGQW; LTC4058XEDD-4.2#TRPBF; LTC4058EDD-4.2#TRPBF; LTC4058XEDD-4.2#PBF;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 110562-LTC4058EDD-4.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF - 020628-LTC4002EDD-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF - 97558-LTC4100EG#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF - 138102-LTC1730ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4000EGN#PBF - 139012-LTC4000EGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 28-SSOP
Cells 3
View Details