Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF 138102-LTC1730ES8-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138102-LTC1730ES8-4. 2#PBF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138102-LTC1730ES8-4. 2#PBF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF - 138102-LTC1730ES8-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF
138102-LTC1730ES8-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF 138102-LTC1730ES8-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 138102-LTC1730ES8-4. 2#PBF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 12V

Manufacturer: Linear Technology
Win Source Part Number: 138102-LTC1730ES8-4.2#PBF
Packaging: Tube/Rail
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant, Pulsed
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 138102-LTC1730ES8-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF
Charger Type Linear
Features Over Current Protection
Package Type SOIC; 8-SOIC
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC3559EUD#TRPBF - 97171-LTC3559EUD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF - 303429-LTC4055EUF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#TRPBF - 020629-LTC4002EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF - 806004-LTC4121IUD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 400 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details