Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF 020628-LTC4002EDD-8.4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020628-LTC4002EDD-8. 4#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020628-LTC4002EDD-8. 4#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF - 020628-LTC4002EDD-8.4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF
020628-LTC4002EDD-8.4#PBF
PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF 020628-LTC4002EDD-8.4#PBF
Manufacturer: Linear Technology Win Source Part Number: 020628-LTC4002EDD-8. 4#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V

Manufacturer: Linear Technology
Win Source Part Number: 020628-LTC4002EDD-8.4#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 22V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 020628-LTC4002EDD-8.4#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4085EDE-1#PBF - 1063323-LTC4085EDE-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF - 97558-LTC4100EG#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
View Details