Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF 97558-LTC4100EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97558-LTC4100EG#TRPB F Packaging: Reel - TR Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Family Name: LTC4100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): BD8665GW-E2; BD8664GW-E2; BD8668GW-E2; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97558-LTC4100EG#TRPB F Packaging: Reel - TR Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Family Name: LTC4100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): BD8665GW-E2; BD8664GW-E2; BD8668GW-E2; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF - 97558-LTC4100EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF
97558-LTC4100EG#TRPBF
PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF 97558-LTC4100EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 97558-LTC4100EG#TRPB F Packaging: Reel - TR Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Family Name: LTC4100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): BD8665GW-E2; BD8664GW-E2; BD8668GW-E2; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 97558-LTC4100EG#TRPBF
Packaging: Reel - TR
Battery Chemistry: Smart Batteries
Number of Cells: 1
Current - Charging: Constant - Programmable
Family Name: LTC4100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 28V
Alternative Parts (Cross-Reference): BD8665GW-E2; BD8664GW-E2; BD8668GW-E2;
Introduction Date: October 17, 2003
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 97558-LTC4100EG#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4012CUF-2#PBF - 783847-LTC4012CUF-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF - 783413-LTC3552EDHC-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-4.2#PBF - 784641-LTM8061EV-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF - 1058419-LT1513CR#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details